Newport Electronics, Inc. Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics INFS-0010-DC1

Description
DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet
Description
DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics - 26C1002 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics
26C1002
Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics 26C1002
DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 26C1002
Product Name Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details