Newport Electronics, Inc. Digital Panel Meter, Process, 230Vac; No. Of Digits / Alpha Newport Electronics INFP-1000-C2

Description
DIGITAL PANEL METER, PROCESS, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:230VAC RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, PROCESS, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:230VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Process, 230Vac; No. Of Digits / Alpha Newport Electronics - 08X0936 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Process, 230Vac; No. Of Digits / Alpha Newport Electronics
08X0936
Digital Panel Meter, Process, 230Vac; No. Of Digits / Alpha Newport Electronics 08X0936
DIGITAL PANEL METER, PROCESS, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:230VAC RoHS Compliant: No

DIGITAL PANEL METER, PROCESS, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:230VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 08X0936
Product Name Digital Panel Meter, Process, 230Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details