Newport Electronics, Inc. Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics INFP-0010-C2

Description
DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet
Description
DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics - 13C2488 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics
13C2488
Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics 13C2488
DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 13C2488
Product Name Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers