Newport Electronics, Inc. Panel Meter; No. Of Digits / Alpha Newport Electronics INFP-0002-DC2

Description
PANEL METER; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0V to 1V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Product Range:- RoHS Compliant: No
Datasheet
Description
PANEL METER; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0V to 1V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter; No. Of Digits / Alpha Newport Electronics - 93B8438 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter; No. Of Digits / Alpha Newport Electronics
93B8438
Panel Meter; No. Of Digits / Alpha Newport Electronics 93B8438
PANEL METER; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0V to 1V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Product Range:- RoHS Compliant: No

PANEL METER; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:0V to 1V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 93B8438
Product Name Panel Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers