Newport Electronics, Inc. Process Meter; No. Of Digits / Alpha Newport Electronics INFP-0000-C2

Description
PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Newport Electronics - 24C5184 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Newport Electronics
24C5184
Process Meter; No. Of Digits / Alpha Newport Electronics 24C5184
PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 24C5184
Product Name Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers