Newport Electronics, Inc. Digital Panel Meter Ratemeter; No. Of Digits / Alpha Newport Electronics INFCTRA-0110-R

Description
DIGITAL PANEL METER RATEMETER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER RATEMETER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter Ratemeter; No. Of Digits / Alpha Newport Electronics - 96F6830 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter Ratemeter; No. Of Digits / Alpha Newport Electronics
96F6830
Digital Panel Meter Ratemeter; No. Of Digits / Alpha Newport Electronics 96F6830
DIGITAL PANEL METER RATEMETER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: No

DIGITAL PANEL METER RATEMETER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 96F6830
Product Name Digital Panel Meter Ratemeter; No. Of Digits / Alpha Newport Electronics
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 8619854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 7
Digit Height 0.1024 inches (2.6 mm)
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details