Newport Electronics, Inc. Strain Gauge Meter; No. Of Digits / Alpha Newport Electronics INFCS-010B

Description
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet
Description
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge Meter; No. Of Digits / Alpha Newport Electronics - 25C3557 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Meter; No. Of Digits / Alpha Newport Electronics
25C3557
Strain Gauge Meter; No. Of Digits / Alpha Newport Electronics 25C3557
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 25C3557
Product Name Strain Gauge Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details