Newport Electronics, Inc. Temperature Display Panel; No. Of Digits / Alpha Newport Electronics INFCDT-011A

Description
Temperature Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No
Description
Temperature Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Temperature Display Panel; No. Of Digits / Alpha Newport Electronics - 92F6550 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Display Panel; No. Of Digits / Alpha Newport Electronics
92F6550
Temperature Display Panel; No. Of Digits / Alpha Newport Electronics 92F6550
Temperature Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Temperature Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 92F6550
Product Name Temperature Display Panel; No. Of Digits / Alpha Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details