Newport Electronics, Inc. Ac True Rms Voltage Meter; No. Of Digits / Alpha Newport Electronics INFCAC-0100-V5

Description
AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0mV to 100mV / 0V to 1V / 0V to 10V / 0V to 100V / 0V to 750V; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No
Datasheet
Description
AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0mV to 100mV / 0V to 1V / 0V to 10V / 0V to 100V / 0V to 750V; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac True Rms Voltage Meter; No. Of Digits / Alpha Newport Electronics - 50B5896 - Newark, An Avnet Company
Chicago, IL, United States
Ac True Rms Voltage Meter; No. Of Digits / Alpha Newport Electronics
50B5896
Ac True Rms Voltage Meter; No. Of Digits / Alpha Newport Electronics 50B5896
AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0mV to 100mV / 0V to 1V / 0V to 10V / 0V to 100V / 0V to 750V; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No

AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0mV to 100mV / 0V to 1V / 0V to 10V / 0V to 100V / 0V to 750V; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 50B5896
Product Name Ac True Rms Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers