Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
NEWPORT ELECTRONICS, INC.
INF-B-A-4R-C24 -- PANEL METERS NEWPORT ELECTRONICS
Newport Electronics, Inc.
Panel Meters Newport Electronics
INF-B-A-4R-C24
Description
Panel Meters: NP DP41B (infinity B series)
Newark, An Avnet Company
Done
Description
Panel Meters: NP DP41B (infinity B series)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Panel Meters Newport Electronics
48M5699
Panel Meters Newport Electronics
48M5699
Panel Meters: NP DP41B (infinity B series)
Panel Meters: NP DP41B (infinity B series)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Digital Panel Meters
Product Number
48M5699
Product Name
Panel Meters Newport Electronics
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Digital Panel Meter
VAF36A-110V-CU
Specs
Display Technology
LCD
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
3
suppliers
BinMaster, Inc.
Loop-powered Process Meter
DPM-400
Specs
Features
Adjustable Display; Alarms; Displays Bargraph
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
RS Components, Ltd.
Multi Function Panel Meters
2887692
Specs
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width
46 mm (1.81 inch)
View Details
ABB Measurement & Analytics
Field Indicator
JDF200
Specs
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details