Newport Electronics, Inc. Thermometer Led Display Panel; No. Of Digits / Alpha Newport Electronics IDT-00/N

Description
THERMOMETER LED DISPLAY PANEL; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
Description
THERMOMETER LED DISPLAY PANEL; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermometer LED Display Panel, part number 92F4387, features a 4-digit display with a digit height of 14.2 mm. It is designed for temperature measurement and operates within a supply voltage range of 103.5 VAC to 126.5 VAC. The panel cutout dimensions are 92 mm in width and 45 mm in height, making it suitable for standard panel installations. The product is not RoHS compliant. This panel meter is part of a series that includes models for various measurement types, providing flexibility for different applications.

Datasheet Summary
Powered by GS/AI

The Thermometer LED Display Panel, part number 92F4387, features a 4-digit display with a digit height of 14.2 mm. It is designed for temperature measurement and operates within a supply voltage range of 103.5 VAC to 126.5 VAC. The panel cutout dimensions are 92 mm in width and 45 mm in height, making it suitable for standard panel installations. The product is not RoHS compliant. This panel meter is part of a series that includes models for various measurement types, providing flexibility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Thermometer Led Display Panel; No. Of Digits / Alpha Newport Electronics - 92F4387 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer Led Display Panel; No. Of Digits / Alpha Newport Electronics
92F4387
Thermometer Led Display Panel; No. Of Digits / Alpha Newport Electronics 92F4387
THERMOMETER LED DISPLAY PANEL; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

THERMOMETER LED DISPLAY PANEL; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 92F4387
Product Name Thermometer Led Display Panel; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details