AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20.4W, 850mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):-; Input Voltage VAC:-; Power Supply Output Type:Fixed RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 91F9168 |
| Product Name | Ac-Dc Converter, Open Frame, 1 O/p, 20.4W, 850Ma, 24V; Power Supply Approvals Newport Electronics |
| Type | DC Power Supply; AC/DC Converter |