Newport Electronics, Inc. Digital Panel Meter Process; No. Of Digits / Alpha Newport Electronics IDP-1

Description
DIGITAL PANEL METER PROCESS; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 5V / 1V to 5V / 0V to 10V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER PROCESS; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 5V / 1V to 5V / 0V to 10V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter Process; No. Of Digits / Alpha Newport Electronics - 15N3818 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter Process; No. Of Digits / Alpha Newport Electronics
15N3818
Digital Panel Meter Process; No. Of Digits / Alpha Newport Electronics 15N3818
DIGITAL PANEL METER PROCESS; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 5V / 1V to 5V / 0V to 10V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: No

DIGITAL PANEL METER PROCESS; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 5V / 1V to 5V / 0V to 10V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 15N3818
Product Name Digital Panel Meter Process; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers