Newport Electronics, Inc. Temperature Controlled, 20Vdc To 36Vdc; No. Of Digits / Alpha Newport Electronics I853

Description
TEMPERATURE CONTROLLED, 20VDC TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLED, 20VDC TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controlled, 20Vdc To 36Vdc; No. Of Digits / Alpha Newport Electronics - 01C1227 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controlled, 20Vdc To 36Vdc; No. Of Digits / Alpha Newport Electronics
01C1227
Temperature Controlled, 20Vdc To 36Vdc; No. Of Digits / Alpha Newport Electronics 01C1227
TEMPERATURE CONTROLLED, 20VDC TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLED, 20VDC TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01C1227
Product Name Temperature Controlled, 20Vdc To 36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers