Newport Electronics, Inc. Process/temperature Controller; No. Of Digits / Alpha Newport Electronics I822

Description
PROCESS/TEMPERATURE CONTROLLER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet
Description
PROCESS/TEMPERATURE CONTROLLER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process/temperature Controller; No. Of Digits / Alpha Newport Electronics - 96B0171 - Newark, An Avnet Company
Chicago, IL, United States
Process/temperature Controller; No. Of Digits / Alpha Newport Electronics
96B0171
Process/temperature Controller; No. Of Digits / Alpha Newport Electronics 96B0171
PROCESS/TEMPERATURE CONTROLLER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes

PROCESS/TEMPERATURE CONTROLLER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96B0171
Product Name Process/temperature Controller; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details