Newport Electronics, Inc. 1/32 Din Pid Controller; Thermocouple Type Newport Electronics I3233-DC

Description
1/32 DIN PID Controller; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Digit Height:10.2mm RoHS Compliant: Yes
Datasheet
Description
1/32 DIN PID Controller; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Digit Height:10.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/32 Din Pid Controller; Thermocouple Type Newport Electronics - 97H6700 - Newark, An Avnet Company
Chicago, IL, United States
1/32 Din Pid Controller; Thermocouple Type Newport Electronics
97H6700
1/32 Din Pid Controller; Thermocouple Type Newport Electronics 97H6700
1/32 DIN PID Controller; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Digit Height:10.2mm RoHS Compliant: Yes

1/32 DIN PID Controller; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Digit Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 97H6700
Product Name 1/32 Din Pid Controller; Thermocouple Type Newport Electronics
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details