Newport Electronics, Inc. Temperature/process Control, 90V To 240V; No. Of Digits / Alpha Newport Electronics I16D43

Description
TEMPERATURE/PROCESS CONTROL, 90V TO 240V; No. of Digits / Alpha:-; Meter Function:Temperature ; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE/PROCESS CONTROL, 90V TO 240V; No. of Digits / Alpha:-; Meter Function:Temperature ; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/process Control, 90V To 240V; No. Of Digits / Alpha Newport Electronics - 87H8809 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Control, 90V To 240V; No. Of Digits / Alpha Newport Electronics
87H8809
Temperature/process Control, 90V To 240V; No. Of Digits / Alpha Newport Electronics 87H8809
TEMPERATURE/PROCESS CONTROL, 90V TO 240V; No. of Digits / Alpha:-; Meter Function:Temperature ; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Supply Voltage Min:- RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROL, 90V TO 240V; No. of Digits / Alpha:-; Meter Function:Temperature; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 87H8809
Product Name Temperature/process Control, 90V To 240V; No. Of Digits / Alpha Newport Electronics
Voltage Range 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details