The Newport Electronics i16 series 1/16 DIN PID controller is designed for temperature, process, and strain applications. It features universal inputs with high accuracy of ±0.5°C and a resolution of 1¬8/0.1¬8. The controller supports various input types, including thermocouples and RTDs, and offers a temperature stability of ±0.04°C/°C for RTDs and ±0.05°C/°C for thermocouples at 25°C. The i16 controller includes a user-friendly interface with a programmable color display that can indicate setpoints and alarms. It supports full autotune PID control and offers multiple communication options, including embedded Ethernet with a web server, RS232, and RS485. The device is equipped with dual control outputs and optional isolated analog outputs. With a NEMA 4 (IP65) rated front bezel, the i16 is suitable for various environments, operating within a temperature range of 0 to 55°C and 90% relative humidity. The controller is powered by AC or DC sources and is compliant with RoHS standards. This product is ideal for engineers seeking a reliable and versatile PID controller for their projects.
1/16 DIN PID Controller; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:i16 Series; Digit Height:10.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 65H4320 |
| Product Name | 1/16 Din Pid Controller; Thermocouple Type Newport Electronics |
| Control | PID |