Newport Electronics, Inc. Thermocouple Wire; Thermocouple Wire Type Newport Electronics EXTT-K-20-100/N

Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:30.5m RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire; Thermocouple Wire Type Newport Electronics - 96B8240 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire; Thermocouple Wire Type Newport Electronics
96B8240
Thermocouple Wire; Thermocouple Wire Type Newport Electronics 96B8240
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:30.5m RoHS Compliant: Yes

THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 96B8240
Product Name Thermocouple Wire; Thermocouple Wire Type Newport Electronics
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouples - 1236318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0124 inch (0.3150 mm)
Length 39.37 inch (1000 mm)
View Details