Newport Electronics, Inc. Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Newport Electronics DPI1701-USB-AR/N

Description
GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet
Description
GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Newport Electronics - 04X5550 - Newark, An Avnet Company
Chicago, IL, United States
Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Newport Electronics
04X5550
Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Newport Electronics 04X5550
GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes

GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 04X5550
Product Name Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Newport Electronics
Current Range 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 7966988 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details