Newport Electronics, Inc. Circular Chart Superecorder, 2 Ch; No. Of Channels Newport Electronics CTXL-DTC-G/N

Description
CIRCULAR CHART SUPERECORDER, 2 CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:3%; Crest Factor:-; Resolution %:1%; External Height:335mm; External Width:271mm; External Depth:67mm RoHS Compliant: No
Datasheet
Description
CIRCULAR CHART SUPERECORDER, 2 CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:3%; Crest Factor:-; Resolution %:1%; External Height:335mm; External Width:271mm; External Depth:67mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Chart Superecorder, 2 Ch; No. Of Channels Newport Electronics - 05R2259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Chart Superecorder, 2 Ch; No. Of Channels Newport Electronics
05R2259
Circular Chart Superecorder, 2 Ch; No. Of Channels Newport Electronics 05R2259
CIRCULAR CHART SUPERECORDER, 2 CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:3%; Crest Factor:-; Resolution %:1%; External Height:335mm; External Width:271mm; External Depth:67mm RoHS Compliant: No

CIRCULAR CHART SUPERECORDER, 2 CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:3%; Crest Factor:-; Resolution %:1%; External Height:335mm; External Width:271mm; External Depth:67mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05R2259
Product Name Circular Chart Superecorder, 2 Ch; No. Of Channels Newport Electronics
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details