Newport Electronics, Inc. Strain Relief, Pfa; Accessory Type Newport Electronics 5SRTC-TT-K-24-36/N

Description
STRAIN RELIEF, PFA; Accessory Type:Thermocouple; For Use With:Thermocouple; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF, PFA; Accessory Type:Thermocouple; For Use With:Thermocouple; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Pfa; Accessory Type Newport Electronics - 30M9423 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Pfa; Accessory Type Newport Electronics
30M9423
Strain Relief, Pfa; Accessory Type Newport Electronics 30M9423
STRAIN RELIEF, PFA; Accessory Type:Thermocouple; For Use With:Thermocouple; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, PFA; Accessory Type:Thermocouple; For Use With:Thermocouple; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30M9423
Product Name Strain Relief, Pfa; Accessory Type Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range - 70074522 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details