Newport Electronics, Inc. Loop Powered Meter; No. Of Digits / Alpha Newport Electronics 558B

Description
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-RoHS Compliant: NA
Datasheet
Description
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Meter; No. Of Digits / Alpha Newport Electronics - 89F1818 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Meter; No. Of Digits / Alpha Newport Electronics
89F1818
Loop Powered Meter; No. Of Digits / Alpha Newport Electronics 89F1818
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-RoHS Compliant: NA

LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1818
Product Name Loop Powered Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers