Newport Electronics, Inc. Current Loop Indicator; No. Of Digits / Alpha Newport Electronics 508B-1

Description
CURRENT LOOP INDICATOR; No. of Digits / Alpha:4-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:8.9mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:- RoHS Compliant: NA
Description
CURRENT LOOP INDICATOR; No. of Digits / Alpha:4-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:8.9mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Loop Indicator, model 508B, is a two-wire device designed for use in process control environments. It operates directly from a 1-5 mA, 4-20 mA, or 10-50 mA current loop signal, with a maximum voltage drop of 2.5 V, eliminating the need for separate power supply connections. The indicator features a liquid crystal display with 3.5 active digits, adjustable zero and span settings, and the ability to display readings in either percent or engineering units. This model is rated for operation in harsh conditions, with an operating temperature range of -40°C to +85°C and a waterproof rating of 35 kPa (5 psi). The die-cast metal housing provides durability against high vibration and shock, making it suitable for demanding applications. The 508B also includes FM intrinsic safety certification, allowing it to be used in hazardous environments when paired with an intrinsic safety barrier. Various mounting options are available, including conduit and pipe fittings, enhancing installation flexibility.

Datasheet Summary
Powered by GS/AI

The Current Loop Indicator, model 508B, is a two-wire device designed for use in process control environments. It operates directly from a 1-5 mA, 4-20 mA, or 10-50 mA current loop signal, with a maximum voltage drop of 2.5 V, eliminating the need for separate power supply connections. The indicator features a liquid crystal display with 3.5 active digits, adjustable zero and span settings, and the ability to display readings in either percent or engineering units. This model is rated for operation in harsh conditions, with an operating temperature range of -40°C to +85°C and a waterproof rating of 35 kPa (5 psi). The die-cast metal housing provides durability against high vibration and shock, making it suitable for demanding applications. The 508B also includes FM intrinsic safety certification, allowing it to be used in hazardous environments when paired with an intrinsic safety barrier. Various mounting options are available, including conduit and pipe fittings, enhancing installation flexibility.

Suppliers

Company
Product
Description
Supplier Links
Current Loop Indicator; No. Of Digits / Alpha Newport Electronics - 89F1815 - Newark, An Avnet Company
Chicago, IL, United States
Current Loop Indicator; No. Of Digits / Alpha Newport Electronics
89F1815
Current Loop Indicator; No. Of Digits / Alpha Newport Electronics 89F1815
CURRENT LOOP INDICATOR; No. of Digits / Alpha:4-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:8.9mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:- RoHS Compliant: NA

CURRENT LOOP INDICATOR; No. of Digits / Alpha:4-1/2; Meter Function:Current Loop Indicator; Meter Range:1mA to 5mA / 4mA to 20mA / 10mA to 50mA; Digit Height:8.9mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1815
Product Name Current Loop Indicator; No. Of Digits / Alpha Newport Electronics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers