Newport Electronics, Inc. Dc Volt Meter, 4.5 Digit, 5Vdc; No. Of Digits / Alpha Newport Electronics 2520-4

Description
DC VOLT METER, 4.5 DIGIT, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-19.999V to +19.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No
Datasheet
Description
DC VOLT METER, 4.5 DIGIT, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-19.999V to +19.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Volt Meter, 4.5 Digit, 5Vdc; No. Of Digits / Alpha Newport Electronics - 98F9609 - Newark, An Avnet Company
Chicago, IL, United States
Dc Volt Meter, 4.5 Digit, 5Vdc; No. Of Digits / Alpha Newport Electronics
98F9609
Dc Volt Meter, 4.5 Digit, 5Vdc; No. Of Digits / Alpha Newport Electronics 98F9609
DC VOLT METER, 4.5 DIGIT, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-19.999V to +19.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No

DC VOLT METER, 4.5 DIGIT, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-19.999V to +19.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98F9609
Product Name Dc Volt Meter, 4.5 Digit, 5Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details