Newport Electronics, Inc. Digital Voltmeter, 2 To 200Vdc, 4-1/2; No. Of Digits / Alpha Newport Electronics 2520-3

Description
DIGITAL VOLTMETER, 2 TO 200VDC, 4-1/2; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-1.9999V to +1.9999V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No
Datasheet
Description
DIGITAL VOLTMETER, 2 TO 200VDC, 4-1/2; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-1.9999V to +1.9999V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Voltmeter, 2 To 200Vdc, 4-1/2; No. Of Digits / Alpha Newport Electronics - 96B6268 - Newark, An Avnet Company
Chicago, IL, United States
Digital Voltmeter, 2 To 200Vdc, 4-1/2; No. Of Digits / Alpha Newport Electronics
96B6268
Digital Voltmeter, 2 To 200Vdc, 4-1/2; No. Of Digits / Alpha Newport Electronics 96B6268
DIGITAL VOLTMETER, 2 TO 200VDC, 4-1/2; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-1.9999V to +1.9999V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No

DIGITAL VOLTMETER, 2 TO 200VDC, 4-1/2; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:-1.9999V to +1.9999V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96B6268
Product Name Digital Voltmeter, 2 To 200Vdc, 4-1/2; No. Of Digits / Alpha Newport Electronics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details