Newport Electronics, Inc. Digital Dc Voltmeter; No. Of Digits / Alpha Newport Electronics 215-5

Description
DIGITAL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: No
Datasheet
Description
DIGITAL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Dc Voltmeter; No. Of Digits / Alpha Newport Electronics - 89F1832 - Newark, An Avnet Company
Chicago, IL, United States
Digital Dc Voltmeter; No. Of Digits / Alpha Newport Electronics
89F1832
Digital Dc Voltmeter; No. Of Digits / Alpha Newport Electronics 89F1832
DIGITAL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: No

DIGITAL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1832
Product Name Digital Dc Voltmeter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers