Newport Electronics, Inc. Voltage Meter; No. Of Digits / Alpha Newport Electronics 215-4

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Newport Electronics - 89F1831 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Newport Electronics
89F1831
Voltage Meter; No. Of Digits / Alpha Newport Electronics 89F1831
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1831
Product Name Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details