Newport Electronics, Inc. Voltage Meter; No. Of Digits / Alpha Newport Electronics 215-3

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Newport Electronics - 89F1830 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Newport Electronics
89F1830
Voltage Meter; No. Of Digits / Alpha Newport Electronics 89F1830
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1830
Product Name Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details