Newport Electronics, Inc. Voltage Meter; No. Of Digits / Alpha Newport Electronics 215-2

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Newport Electronics - 89F1829 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Newport Electronics
89F1829
Voltage Meter; No. Of Digits / Alpha Newport Electronics 89F1829
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:91.95mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1829
Product Name Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details