Newport Electronics, Inc. Digital Panel Meter, Temperature, 24Vac; No. Of Digits / Alpha Newport Electronics 205-TC2,G,C8,BL

Description
DIGITAL PANEL METER, TEMPERATURE, 24VAC; No. of Digits / Alpha:3.5; Meter Function:Temperature ; Meter Range:-199.9°C to +199.9°C; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, TEMPERATURE, 24VAC; No. of Digits / Alpha:3.5; Meter Function:Temperature ; Meter Range:-199.9°C to +199.9°C; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Temperature, 24Vac; No. Of Digits / Alpha Newport Electronics - 09X6258 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Temperature, 24Vac; No. Of Digits / Alpha Newport Electronics
09X6258
Digital Panel Meter, Temperature, 24Vac; No. Of Digits / Alpha Newport Electronics 09X6258
DIGITAL PANEL METER, TEMPERATURE, 24VAC; No. of Digits / Alpha:3.5; Meter Function:Temperature ; Meter Range:-199.9°C to +199.9°C; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No

DIGITAL PANEL METER, TEMPERATURE, 24VAC; No. of Digits / Alpha:3.5; Meter Function:Temperature; Meter Range:-199.9°C to +199.9°C; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 09X6258
Product Name Digital Panel Meter, Temperature, 24Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details