Newport Electronics, Inc. Process Meter, 3.5Digit, 20.4-27.6Vac; No. Of Digits / Alpha Newport Electronics 205-PV4,R,C8

Description
PROCESS METER, 3.5DIGIT, 20.4-27.6VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet
Description
PROCESS METER, 3.5DIGIT, 20.4-27.6VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 3.5Digit, 20.4-27.6Vac; No. Of Digits / Alpha Newport Electronics - 96B1098 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 3.5Digit, 20.4-27.6Vac; No. Of Digits / Alpha Newport Electronics
96B1098
Process Meter, 3.5Digit, 20.4-27.6Vac; No. Of Digits / Alpha Newport Electronics 96B1098
PROCESS METER, 3.5DIGIT, 20.4-27.6VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

PROCESS METER, 3.5DIGIT, 20.4-27.6VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96B1098
Product Name Process Meter, 3.5Digit, 20.4-27.6Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers