Newport Electronics, Inc. Temperature Meter; No. Of Digits / Alpha Newport Electronics 205-JF1,R,C0

Description
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Temperature ; Meter Range:-346°F to +1400°F; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Temperature ; Meter Range:-346°F to +1400°F; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Newport Electronics - 90F8941 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Newport Electronics
90F8941
Temperature Meter; No. Of Digits / Alpha Newport Electronics 90F8941
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Temperature ; Meter Range:-346°F to +1400°F; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Temperature; Meter Range:-346°F to +1400°F; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90F8941
Product Name Temperature Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details