Newport Electronics, Inc. Digital Panel Meter, Process, 5Vdc; No. Of Digits / Alpha Newport Electronics 205-AV4,R,C3

Description
DIGITAL PANEL METER, PROCESS, 5VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, PROCESS, 5VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Process, 5Vdc; No. Of Digits / Alpha Newport Electronics - 79K3895 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Process, 5Vdc; No. Of Digits / Alpha Newport Electronics
79K3895
Digital Panel Meter, Process, 5Vdc; No. Of Digits / Alpha Newport Electronics 79K3895
DIGITAL PANEL METER, PROCESS, 5VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No

DIGITAL PANEL METER, PROCESS, 5VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 79K3895
Product Name Digital Panel Meter, Process, 5Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details