Newport Electronics, Inc. 3 1/2 Digit Compact Process Meter; No. Of Digits / Alpha Newport Electronics 205-AV4,R,C0

Description
3 1/2 DIGIT COMPACT PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet
Description
3 1/2 DIGIT COMPACT PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit Compact Process Meter; No. Of Digits / Alpha Newport Electronics - 91B9635 - Newark, An Avnet Company
Chicago, IL, United States
3 1/2 Digit Compact Process Meter; No. Of Digits / Alpha Newport Electronics
91B9635
3 1/2 Digit Compact Process Meter; No. Of Digits / Alpha Newport Electronics 91B9635
3 1/2 DIGIT COMPACT PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

3 1/2 DIGIT COMPACT PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 91B9635
Product Name 3 1/2 Digit Compact Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details