Newport Electronics, Inc. Digital Panel Meter, Process, 115Vac; No. Of Digits / Alpha Newport Electronics 205-AV3,R,C0

Description
DIGITAL PANEL METER, PROCESS, 115VAC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, PROCESS, 115VAC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Process, 115Vac; No. Of Digits / Alpha Newport Electronics - 93B8432 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Process, 115Vac; No. Of Digits / Alpha Newport Electronics
93B8432
Digital Panel Meter, Process, 115Vac; No. Of Digits / Alpha Newport Electronics 93B8432
DIGITAL PANEL METER, PROCESS, 115VAC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No

DIGITAL PANEL METER, PROCESS, 115VAC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 93B8432
Product Name Digital Panel Meter, Process, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 559633 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details