Newport Electronics, Inc. Rtd Meter, Pt100, 115Vac; No. Of Digits / Alpha Newport Electronics 202A-RF

Description
RTD METER, PT100, 115VAC; No. of Digits / Alpha:3.5; Meter Function:RTD; Meter Range:-199.9°F to +199.9°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet
Description
RTD METER, PT100, 115VAC; No. of Digits / Alpha:3.5; Meter Function:RTD; Meter Range:-199.9°F to +199.9°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Meter, Pt100, 115Vac; No. Of Digits / Alpha Newport Electronics - 20C5134 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Meter, Pt100, 115Vac; No. Of Digits / Alpha Newport Electronics
20C5134
Rtd Meter, Pt100, 115Vac; No. Of Digits / Alpha Newport Electronics 20C5134
RTD METER, PT100, 115VAC; No. of Digits / Alpha:3.5; Meter Function:RTD; Meter Range:-199.9°F to +199.9°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

RTD METER, PT100, 115VAC; No. of Digits / Alpha:3.5; Meter Function:RTD; Meter Range:-199.9°F to +199.9°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 20C5134
Product Name Rtd Meter, Pt100, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details