Newport Electronics, Inc. Voltmeter, Dc Volt, 3-1/2, 115Vac; No. Of Digits / Alpha Newport Electronics 201AN-3,BL

Description
VOLTMETER, DC VOLT, 3-1/2, 115VAC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, DC VOLT, 3-1/2, 115VAC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Dc Volt, 3-1/2, 115Vac; No. Of Digits / Alpha Newport Electronics - 07C7741 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Dc Volt, 3-1/2, 115Vac; No. Of Digits / Alpha Newport Electronics
07C7741
Voltmeter, Dc Volt, 3-1/2, 115Vac; No. Of Digits / Alpha Newport Electronics 07C7741
VOLTMETER, DC VOLT, 3-1/2, 115VAC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: Yes

VOLTMETER, DC VOLT, 3-1/2, 115VAC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 07C7741
Product Name Voltmeter, Dc Volt, 3-1/2, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers