Newport Electronics, Inc. Process Meter; No. Of Digits / Alpha Newport Electronics 2002B-P2

Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Newport Electronics - 89F1808 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Newport Electronics
89F1808
Process Meter; No. Of Digits / Alpha Newport Electronics 89F1808
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1808
Product Name Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers