Newport Electronics, Inc. Panel Voltage Meter; No. Of Digits / Alpha Newport Electronics 2001A-4

Description
PANEL VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No
Description
PANEL VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Voltage Meter, part number 13C3097, from Newport Electronics features a 4-1/2 digit display specifically designed for measuring DC voltage. It has a measurement range from -19.99V to +19.99V, making it suitable for various applications requiring precise voltage readings. The digit height is 14.2mm, which provides clear visibility for readings. The meter requires a minimum supply voltage of 97.75VAC and has specific panel cutout dimensions of 45mm in height and 92mm in width for installation. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Panel Voltage Meter, part number 13C3097, from Newport Electronics features a 4-1/2 digit display specifically designed for measuring DC voltage. It has a measurement range from -19.99V to +19.99V, making it suitable for various applications requiring precise voltage readings. The digit height is 14.2mm, which provides clear visibility for readings. The meter requires a minimum supply voltage of 97.75VAC and has specific panel cutout dimensions of 45mm in height and 92mm in width for installation. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Panel Voltage Meter; No. Of Digits / Alpha Newport Electronics - 13C3097 - Newark, An Avnet Company
Chicago, IL, United States
Panel Voltage Meter; No. Of Digits / Alpha Newport Electronics
13C3097
Panel Voltage Meter; No. Of Digits / Alpha Newport Electronics 13C3097
PANEL VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No

PANEL VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 13C3097
Product Name Panel Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details