Newava Technology, Inc. Fixed Inductors 85084-F0

Description
4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard
Request a Quote Datasheet
Description
4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85084-F0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85084-F0CT-ND
Fixed Inductors 470-85084-F0CT-ND
4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard

4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85084-F0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85084-F0TR-ND
Fixed Inductors 470-85084-F0TR-ND
4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard

4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85084-F0DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85084-F0DKR-ND
Fixed Inductors 470-85084-F0DKR-ND
4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard

4.9µH Shielded Thick Film Inductor 900mA 230mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85084-F0CT-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details