Newava Technology, Inc. Fixed Inductors 85044-A0

Description
13µH Shielded Thick Film Inductor 1A 200mOhm Nonstandard
Request a Quote Datasheet
Description
13µH Shielded Thick Film Inductor 1A 200mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85044-A0-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85044-A0-ND
Fixed Inductors 470-85044-A0-ND
13µH Shielded Thick Film Inductor 1A 200mOhm Nonstandard

13µH Shielded Thick Film Inductor 1A 200mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85044-A0-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers