Trans GP BJT NPN 50V 0.15A Automotive 3-Pin SOT-723 T/R
General Purpose Diodes Product overview: 2SC568 from New Jersey Semi-Conductor Products, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC568 can be used for catalog matching and distributor lookup.
Manufacturer: New Jersey Semi-Conductor Products, Inc.
Win Source Part Number: 1126001-2SC568
Manufacturer Homepage: www.njsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| New Jersey Semi-Conductor Products, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SC568 | 276-2SC568 | 1126001-2SC568 |
| Product Name | GP BJT | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC568 |
| Polarity | NPN | ||
| IC(max) | 150 milliamps | ||
| PD | 260 milliwatts |