Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
1N4945 -- RECTIFIER
New Jersey Semi-Conductor Products, Inc.
Rectifier
1N4945
Description
Diode Switching 500V 1A 2-Pin GPR-1A
New Jersey Semi-Conductor Products, Inc.
Done
Datasheet
Description
Diode Switching 500V 1A 2-Pin GPR-1A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
Rectifier
1N4945
Rectifier
1N4945
Diode Switching 500V 1A 2-Pin GPR-1A
Diode Switching 500V 1A 2-Pin GPR-1A
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Rectifiers
Product Number
1N4945
Product Name
Rectifier
V
RRM
500 volts
I
FSM
50 amps
I
R
1.00E-3 mA
V
F
1.3 volts
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Rectifier Assembly
FP150S
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BW511FS-YE
Specs
Life Cycle Stage
Removed
View Details
Micross Components, Inc.
High Current Power Rectifiers
HRSET040304
Specs
I
FSM
250 amps
I
F
30000 mA
t
rr
150 ns
View Details
Nexperia B.V.
100 V, 250 mA Schottky barrier diode
BAT46GWJ
Specs
Applications
Switching
Package
SOD-123; SOD123 SOD123
RoHS Compliant
RoHS
View Details
7
suppliers