JACK RCA -PCBV -NICKEL/SILVER
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:NYS Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6473-NYS354-ND | 52F7341 |
| Product Name | Audio Connectors | Connector, Rca/phono, Jack; No. Of Contacts Neutrik |
| Category | Audio / Video |