Plug 1/4 mono - RX Series - right angle
Neutrik NP2RX-B Jack Plug & Socket
"PLUG 1/4"" MONO - RX SERIES - RIG"
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NP2RX-B | NP2RX-B | NP2RX-B | 458211 | 6473-NP2RX-B-ND | 53M9542 |
| Product Name | connector accessories | Audio & Video Connectors | Connectors | Jack Plugs & Sockets | Audio Connectors | Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug |