Neutrik USA, Inc. Connector, Speaker, Jack, 4 Position; Product Range Neutrik NLT4FP

Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 4 Position; Product Range Neutrik - 98H3618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 4 Position; Product Range Neutrik
98H3618
Connector, Speaker, Jack, 4 Position; Product Range Neutrik 98H3618
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H3618
Product Name Connector, Speaker, Jack, 4 Position; Product Range Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details