Neutrik USA, Inc. Connector, Speaker, Plug, 4 Position; Product Range Neutrik NL4MP

Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 4 Position; Product Range Neutrik - 51F1806 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 4 Position; Product Range Neutrik
51F1806
Connector, Speaker, Plug, 4 Position; Product Range Neutrik 51F1806
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51F1806
Product Name Connector, Speaker, Plug, 4 Position; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Electrical plug base - MHAP-PI - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details