PWR CORD, MAIN SKT-SCHUKO PLUG, 2M, 16A; Connector to Connector:Mains Plug, Schuko to Mains Socket; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:Powercon Series; Cable LengthRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 82Y7085 |
| Product Name | Pwr Cord, Main Skt-Schuko Plug, 2M, 16A; Connector To Connector Neutrik |
| Cord Length | 78.74 inch (2000 mm) |
IEC/UL 62368-1
PVC, black