SOCKET, ETHERCON, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14J4859 |
| Product Name | Socket, Ethercon, Idc; Modular Connector Type Neutrik |
| Connector Type | Modular Connector and RJ Connector |